EN
  • EN
  • DE

NCP382HD05AAR2G

Part No NCP382HD05AAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed Current-Limiting Power-Distribution Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 80 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230259-NCP382HD05AAR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCP382
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP382HD05AAR2G CAD Model

Description

ON Semiconductor NCP382HD05AAR2G: High-Side Power Distribution Switch

The NCP382HD05AAR2G is a sophisticated high-side power distribution switch designed by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to provide a reliable and efficient solution for power management applications. It is particularly suitable for USB and other hot-swap applications where a heavy capacitive load or short-circuit may be encountered.

Constructed with advanced technology, the NCP382HD05AAR2G is equipped with a range of features that ensure protection and stability of the system it is integrated into. The device has an operating voltage range of 2.7V to 5.5V, which makes it versatile for various low-voltage applications. It is capable of delivering a continuous output current up to 0.5A, making it suitable for a wide array of peripherals and devices.

One of the key attributes of the NCP382HD05AAR2G is its built-in over-current protection. This function safeguards the device and the system from damage that may occur due to excessive current conditions. Additionally, the switch has an over-temperature protection feature that prevents overheating, ensuring long-term reliability.

The NCP382HD05AAR2G also includes under-voltage lockout (UVLO), which ensures that the switch remains off if the supply voltage is insufficient for stable operation. This is critical for preventing malfunctioning of the device during low voltage conditions. Moreover, the device has a fast short-circuit response time, which is crucial for the immediate reaction to any potential threats to the circuit.

For design flexibility, the NCP382HD05AAR2G comes in a compact TSOP-6 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising performance. The switch also features a controlled rise time to reduce inrush current, which is beneficial for sensitive downstream components.

In summary, the NCP382HD05AAR2G from ON Semiconductor is a high-performance power distribution switch that offers robust protection features and reliable performance for a broad range of power management applications. Its advanced protection mechanisms and compact design make it an excellent choice for designers looking to enhance system safety and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
80+ $1.2672 $101.3760
125+ $1.2276 $153.4500
170+ $1.1880 $201.9600
220+ $1.1484 $252.6480
295+ $1.0296 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess