EN
  • EN
  • DE
  • IT

MAX314LEUE+T

Part No MAX314LEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067375-MAX314LEUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX314LEUE+T CAD Model

Description

Product Overview: MAX314LEUE+T by Maxim Integrated

The MAX314LEUE+T is a quintessential component designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This precision device is part of a family of monolithic CMOS analog multiplexers/demultiplexers with on-chip electrostatic discharge (ESD) protection. The MAX314LEUE+T is specifically tailored for applications that require low-voltage operation and benefits from Maxim's proprietary process technology which enhances its performance.

Key Features

  • Low-Voltage Operation: The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, making it versatile for various low-voltage applications.
  • Low On-Resistance: It features low on-resistance (
  • ESD Protection: The chip comes with ESD protection circuitry on all pins, ensuring robustness and longevity in challenging environments.
  • High-Speed Switching: High-speed switching performance is guaranteed, with transition times (t<sub>ON and t<sub>OFF) typically less than 150ns, thus suitable for high-frequency signal routing.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and power-sensitive systems.

Applications

The MAX314LEUE+T is engineered to be a highly reliable and efficient solution for a multitude of applications. Its low-voltage operation and high-speed switching make it ideal for:

  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Test equipment
  • Relay replacements

Package and Quality

The device is offered in a 16-pin TSSOP package, which is conducive for space-constrained applications. Maxim Integrated ensures that each component, including the MAX314LEUE+T, meets rigorous quality standards, providing reliability and performance that customers can trust.

With Maxim Integrated's commitment to innovation and quality, the MAX314LEUE+T stands out as a superior choice for designers who require an analog multiplexer/demultiplexer that delivers high performance with low power consumption and robust ESD protection.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess