ON Semiconductor S74LCX16244DTR2G Product Overview
The S74LCX16244DTR2G from ON Semiconductor is a high-performance, 16-bit buffer and line driver designed to facilitate low-voltage operation and signaling. This device is particularly suitable for down-translation to lower voltage levels and is optimized for use in high-speed memory addressing and data transfer systems. The integration of 16 non-inverting buffers with 3-state outputs provides a versatile interface between different voltage domains in a wide array of applications.
Key Features
- Low Voltage Operation: The S74LCX16244DTR2G operates at 2.3V to 3.6V, making it ideal for interfacing with low-voltage logic levels.
- High-Speed Interface: With a 5V tolerant I/O, the device ensures high-speed data transfer, which is critical for modern digital applications.
- Power-Down High Impedance Inputs and Outputs: This feature allows for power conservation in idle states and ensures compatibility with live insertion and removal of components.
- Supports Live Insertion and Withdrawal: The device is designed to allow for the addition or removal of components without needing to power down the system.
- Multiple Package Options: Available in TSSOP packaging, the S74LCX16244DTR2G offers a compact and versatile solution for various circuit designs.
Applications
- Memory address drivers
- Data receivers/transmitters
- Bus-oriented systems
- Backplane driving
- Interfacing for 3.3V to 2.5V logic
With its robust design, the S74LCX16244DTR2G is equipped with over-voltage tolerance on the input and output pins to enhance device protection. The ON Semiconductor commitment to quality ensures that this buffer and line driver meets the stringent requirements of the most demanding digital applications. Whether employed in consumer electronics, computing, or industrial systems, the S74LCX16244DTR2G stands as a reliable and efficient solution for high-speed logic interfacing and signal buffering.
For designers and engineers seeking a high-performance buffer and line driver that can bridge different logic levels efficiently, the S74LCX16244DTR2G by ON Semiconductor is an excellent choice that combines functionality, speed, and reliability in a single integrated circuit.