The MAX8614BETD+ is a high-performance, low-power, single-supply integrated circuit from Maxim Integrated, designed to provide precise monitoring of power-supply voltages and currents. This versatile IC is particularly suitable for applications that require accurate power management and monitoring, such as portable devices, networking equipment, and industrial systems.
Key Features
- High Accuracy: The MAX8614BETD+ offers high-accuracy measurements for both voltage and current, ensuring reliable performance for critical applications.
- Wide Input Voltage Range: With an input voltage range that supports various applications, this device is versatile for different power supply configurations.
- Low Quiescent Current: The device's low quiescent current helps to minimize power consumption, making it ideal for battery-powered applications.
- Integrated Features: It comes with integrated features such as overvoltage protection, undervoltage lockout, and thermal shutdown, providing built-in safety mechanisms for your system.
- Small Package: The MAX8614BETD+ is available in a compact, thermally enhanced TDFN package, which is suitable for space-constrained applications.
Applications
- Battery-powered devices
- Networking equipment
- Industrial systems
- Portable consumer electronics
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package
14-TDFN-EP
The MAX8614BETD+ from Maxim Integrated is a robust and reliable solution for power monitoring, offering the precision and durability required for demanding applications. Whether you're designing for the latest portable gadget or industrial machinery, this IC will help you maintain efficient and safe power management within your system.