EN
  • EN
  • DE

NCP362CMUTBG

Part No NCP362CMUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OCP TVS ESD USB POS 10-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Overvoltage Protection Controller
Voltage - Supply 1.2V ~ 20V
Current - Supply 20 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-UDFN (2.5x2)
Base Product Number NCP362
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647562-NCP362CMUTBG
Ultra Librarian 3D Model Ultra Librarian NCP362CMUTBG CAD Model

Description

ON Semiconductor NCP362CMUTBG Overview

The NCP362CMUTBG from ON Semiconductor is a high-performance overvoltage protection device designed to safeguard sensitive electronics from harmful voltage spikes and surges. This component is a crucial element in the protection of USB interfaces, portable devices, and other applications where the power supply could be subjected to overvoltage conditions.

The NCP362 is capable of withstanding overvoltage events up to +28V. Its quick response time ensures that the connected electronic circuitry is shielded promptly, thus preventing potential damage. The device is particularly well-suited for systems that require a high level of reliability and resilience against electrical disturbances.

Key Features

  • Overvoltage Protection: Safeguards devices from voltage transients up to +28V, providing a secure operating environment for the electronics.
  • Fast Response Time: Quickly reacts to overvoltage conditions, minimizing the risk of damage to the protected circuit.
  • Low RDS(on): Offers a low on-resistance, enhancing the efficiency of the protection circuit and reducing power loss.
  • Controlled Turn-on: Features a controlled turn-on functionality to manage inrush current during power-up sequences.
  • High ESD Protection: Equipped with integrated ESD protection, ensuring additional resilience against electrostatic discharges.
  • Compact Package: Housed in a space-saving μDFN package, making it ideal for portable applications where board space is at a premium.

Applications

The versatility of the NCP362CMUTBG makes it suitable for a wide range of applications. It is commonly used in USB power supply protection, including USB OTG (On-The-Go) interfaces. Additionally, it is ideal for protecting battery-powered devices, such as smartphones, tablets, and digital cameras, from overvoltage conditions. Its robustness also makes it a good choice for more demanding industrial applications where power supply disturbances are frequent.

In summary, the NCP362CMUTBG from ON Semiconductor is a robust and reliable solution for protecting sensitive electronics from voltage spikes and surges. Its fast response time, low on-resistance, and compact form factor make it a go-to choice for engineers looking to enhance the durability and longevity of their electronic designs.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess