EN
  • EN
  • DE

CDM10VD2XTSA1

Part No CDM10VD2XTSA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Dimming Controller
Voltage - Supply 11V ~ 25V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6;5;9;7;10;8;3;4;2;1;1662;1014;600061;620;4991;505;175;4022;1744;974;2158;516;598;1738;31;600006;2651;600039;2832;600055;600026;173;1245;448;544;600047;600010;238;2763;220;600060;2808;1465;1016;5767;5769;413;5903;576;150;278;1589;2725;600066;14;1727;2129;816;954;568;1188;488;1156;10;3757;1964;835;1046;4527;2312;20;1695;1028;601924;2156;846;600057;5814;600;425;336;3258;600016;863;497;5536;296;264;5619;600018;269;818;0;8790;128964;44933;128963;43054;93660;30240;119730;23673;49746;82826;87061;43589;25885;54530;74844;20782;59123;121783;132318;6786;12741;31855;77902;128249;25709;29218;65609;19047;10181;131856;20338;85589;23003;82825;118010;81580;124262;113967;111717;111729;90828;23636;23071;27997;130878;66057;105309;20784;20783;46013;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;307198;307595;307960;307982;575450;309532;312382;796361;796353;463875;316485;316541;316889;456560;316895;316912;446406;317122;318254;318274;318374;318403;318411;318456;318457;633666;773107;454537;662486;319698;325713;796368;457578;325752;325773;326476;327755;327866;328505;718378;480376;328507;328509;328518;480377;328548;328549;329720;478774;473400;333209;333258;333504;333534;333553;333555;333679;333688;335818;336084;636209;336104;336112;336140;337798;337834;338203;700508;338753;338767;338768;338829;338923;339481;693185;339617;841036;478726;340216;342375;342376;342685;343512;343516;343668;343815;343816;344323;344326;344332;344340;344905;346467;425858;350233;350483;350514;350519;350692;351665;351992;352793;352794;352795;714445;352968;352980;352981;802033;353838;433602;354720;354856;356051;356852;358065;358069;358591;358594;796365;358638;359790;360191;361524;820580;459502;363920;363923;363934;363935;363954;363998;364333;364960;365226;366504;366508;366925;367300;374691;374837;374841;375411;375412;376619;376622;376640;376998;377140;377141;377158;378284;789238;382239;382341;382346;382967;382987;382992;382993;457581;382998;383004;385315;385301;385303;385362;385560;386581;386582;386621;387306;388851;388854;389226;389241;389400;389401;457582;473100;389406;389509;389922;390076;390084;390619;390775;390807;391062;391065;391066;391072;391314;391474;730890;489923;396274;399739;400959;401650;404012;404033;404038;715424;828527;404075;404400;404974;405156;405158;405190;406027;407250;409310;409311;409634;409840;796364;410806;411433;411484;411485;411486;411487;411674;411675;412101;415682;641733;417690;418344;796367;418718;418794;796363;418905;418917;796366;418925;418926;420159;836097;420794;796362;421604;421613;421655;421657;421658;745452;55438;202328;74028;460098;69299;140709;182629;187915;189678;199474;213580;225718;237102;756425;286503;299333;302340;49110;476898;53377;61579;137625;130518;173301;175303;211599;207701;235194;232497;254873;285436;298524;67044;800057;83099;81927;89731;94213;99354;745466;105400;117875;139456;144985;147517;150417;156481;160174;164236;433606;166550;181598;187143;191033;192668;192683;200693;212713;808821;217046;219620;221059;225046;236150;239075;241998;243021;246402;255516;264837;272734;275005;277205;279021;279670;285953;290703;298961;302154;67932;71465;77079;79538;83467;693028;85444;89862;457058;91877;94362;99711;101505;105612;735314;110443;111375;114274;115293;462687;118784;119122;139873;139875;139935;145064;147622;148298;148420;153227;156671;160226;160713;162189;164313;698460;181863;185395;185870;187236;189495;191086;192786;195649;196335;197977;198330;199288;212972;217094;218646;221132;223827;226583;236388;641189;828528;241168;242017;243080;244292;245452;772850;463876;246426;255684;262264;272807;660963;274364;275029;277307;286066;693029;287871;292255;292406;292798;293397;299048;300650;302193;732980;120434;45647;48537;47371;47837;51009;50146;433605;5292
Ultra Librarian 3D Model Ultra Librarian CDM10VD2XTSA1 CAD Model

Description

IC DIMMER FLEXIBLE SOT23-6

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess