EN
  • EN
  • DE

NCP347MTAFTBG

Part No NCP347MTAFTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 060000-NCP347MTAFTBG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP347MTAFTBG CAD Model

Description

ON Semiconductor NCP347MTAFTBG Product Overview

The NCP347MTAFTBG from ON Semiconductor is a cutting-edge overvoltage protection device designed to guard sensitive electronics against harmful voltage spikes and power surges. This component is an essential safeguard in modern electronic applications, where the integrity and longevity of the circuitry are paramount.

Key Features

  • Overvoltage Protection: The NCP347 provides robust protection against overvoltage conditions, ensuring that the devices it is paired with are safe from unexpected power fluctuations.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, making it versatile for use in various applications.
  • Fast Response Time: The device reacts quickly to overvoltage events, minimizing the risk of damage to the protected components.
  • Low Quiescent Current: With its low quiescent current, the NCP347 helps in reducing the overall power consumption of the system, which is particularly beneficial for battery-operated devices.
  • Adjustable Overvoltage Lockout (OVLO): The OVLO level can be set according to the specific needs of the application, providing tailored protection.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby enhancing its reliability.

Applications

The NCP347MTAFTBG is ideal for a range of electronic applications, including:

  • Smartphones and other portable devices
  • Computing applications such as laptops and tablets
  • Power supply units
  • Networking and telecommunication equipment
  • Consumer electronics

Package and Quality

This overvoltage protection device is available in a compact, surface-mountable WDFN6 package, which is suitable for space-constrained applications. ON Semiconductor ensures high-quality standards, and the NCP347MTAFTBG is manufactured to meet these stringent requirements, providing reliable performance in a variety of settings.

Conclusion

ON Semiconductor's NCP347MTAFTBG is an advanced overvoltage protection solution that offers high performance and reliability. Designed to shield sensitive electronics from voltage transients, it is an indispensable component for modern electronic systems that require robust protection against electrical disturbances.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4708 $51.4780
85+ $1.2069 $102.5865
130+ $1.1691 $151.9830
180+ $1.1314 $203.6520
230+ $1.0937 $251.5510
310+ $0.9806 $303.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess