EN
  • EN
  • DE

NCP361MUTBG

Part No NCP361MUTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC USB OVERVOLT PROT CTRLR 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 060003-NCP361MUTBG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP361MUTBG CAD Model

Description

The NCP361MUTBG is a high-performance USB power switch designed by ON Semiconductor, catering to the demand for reliable power management solutions in USB interfaces. This product is specifically engineered to provide overvoltage, overcurrent, and short circuit protection for USB ports, which are ubiquitous in modern electronic devices.

Key Features

  • Overvoltage Protection: The NCP361MUTBG offers excellent overvoltage protection, safeguarding devices against voltage spikes that could potentially damage the USB port or connected devices.
  • Overcurrent Protection: It also features overcurrent protection, which ensures that the current flowing through the USB port does not exceed the safe threshold, thus preventing potential damage from excessive power draw.
  • Short Circuit Protection: The device is equipped with short circuit protection to prevent damage in the event of a direct short, enhancing the safety and longevity of the USB port and connected equipment.
  • High Reliability: Manufactured by ON Semiconductor, the NCP361MUTBG is built with high-quality materials and designed for reliability, ensuring stable performance over a wide range of conditions.
  • Compact Package: The product comes in a small, leadless package (DFN6), making it an ideal choice for space-constrained applications.

Applications

The NCP361MUTBG is suitable for a variety of applications where USB power delivery and protection are critical. These include:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs and Peripherals
  • Portable Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

With its robust protection features and compact size, the NCP361MUTBG from ON Semiconductor is an essential component for any USB-powered device, ensuring safe and reliable operation. Whether you're designing consumer electronics, industrial equipment, or any other USB-enabled product, this USB power switch is an excellent choice to enhance the safety and durability of your application.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8228 $53.4820
150+ $0.6751 $101.2650
230+ $0.6540 $150.4200
320+ $0.6329 $202.5280
410+ $0.6118 $250.8380
550+ $0.5486 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess