EN
  • EN
  • DE

ADG467BRSZ

Part No ADG467BRSZ
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHAN PROTECTOR OCTAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 767853-ADG467BRSZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG467
Introduction Date February 23, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG467BRSZ CAD Model

Description

The ADG467BRSZ is a robust, high-performance channel protector from Analog Devices Inc., designed to safeguard sensitive electronic circuits from overvoltage and undervoltage conditions. This component is particularly useful in applications where the integrity and reliability of the circuit are of paramount importance.

Featuring a septet of channels, each with its own dedicated overvoltage and undervoltage detection, the ADG467BRSZ provides comprehensive protection for multiple lines simultaneously. The device operates with a single supply voltage ranging from +10.8 V to +16.5 V, making it versatile for various system designs.

Key Features:

  • Multiple Channel Protection: Seven independent channels for comprehensive coverage.
  • Wide Operating Voltage Range: Accommodates a supply voltage between +10.8 V and +16.5 V.
  • Low Power Consumption: Ensures minimal impact on the overall power budget of the system.
  • High Accuracy: Precision overvoltage and undervoltage thresholds for reliable protection.
  • Fast Response Time: Quick reaction to fault conditions to prevent damage to connected circuits.
  • Compact Package: Housed in a space-saving SSOP (Shrink Small Outline Package) for dense circuit board layouts.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Automotive Electronics
  • Medical Equipment

The ADG467BRSZ is engineered to disconnect the input from the output if an overvoltage or undervoltage condition is detected, thereby preventing potential damage to downstream components. Its robust design ensures that it can handle temporary fault conditions without permanent degradation, maintaining the longevity of both the protector and the electronic system it serves.

With its combination of precision, reliability, and compact form factor, the ADG467BRSZ from Analog Devices Inc. is an ideal choice for designers looking to enhance the resilience of their electronic systems against voltage-related anomalies.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess