EN
  • EN
  • DE

ADG5462FBRUZ

Part No ADG5462FBRUZ
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHANNEL PROTECTOR QD 16TSSOP / Analog Switch Quad SPST Automotive 16-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Mixed Technology
Number of Circuits 4
Applications General
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 774941-ADG5462FBRUZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADG5462F
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG5462FBRUZ CAD Model

Description

Introducing the ADG5462FBRUZ by Analog Devices Inc.

The ADG5462FBRUZ is a state-of-the-art quad SPST switch from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for applications that demand high precision and reliability, making it an ideal choice for a wide range of industrial, communication, and healthcare applications.

Key Features

  • High Performance: With its advanced silicon technology, the ADG5462FBRUZ delivers exceptional performance characteristics, including low on resistance and on resistance flatness.
  • Robust Fault Protection: The device offers an extended signal range that goes beyond the supplies, providing enhanced robustness for applications that may experience overvoltage conditions.
  • Power Efficiency: Designed with power savings in mind, the ADG5462FBRUZ features a low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Diverse Applications: Its versatility allows it to be used in a variety of applications, such as data acquisition systems, communication systems, and relay replacements.
  • Compact Package: Available in a TSSOP package, the ADG5462FBRUZ is compact and suitable for space-constrained applications.

Technical Specifications

The ADG5462FBRUZ operates with a dual supply voltage range of ±9 V to ±22 V or a single supply range of 9 V to 44 V. It has an on resistance of typically 0.7 ohms, ensuring minimal signal distortion. The device also features fast switching times with t<sub>ON of 30 ns and t<sub>OFF of 20 ns, providing quick response times for critical applications.

Its extended industrial temperature range from -40°C to +125°C guarantees stable operation in harsh environments. The ADG5462FBRUZ also includes overvoltage protection (OVP) up to ±55 V, safeguarding the device against unexpected voltage spikes.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG5462FBRUZ is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards and is capable of withstanding the demands of real-world applications. Customers can trust in the consistent performance and durability of this product.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

Note: Before integrating the ADG5462FBRUZ into your design, please refer to the latest datasheets for the most current technical information.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1998 $50.3976
30+ $3.4460 $103.3800
45+ $3.3383 $150.2235
62+ $3.2306 $200.2972
81+ $3.1230 $252.9630
108+ $2.7999 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess