EN
  • EN
  • DE

TPD7S019-15RSVR

Part No TPD7S019-15RSVR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description 7-CHANNEL INTEGRATED ESD SOLUTION FOR VGA PORT WITH INTEGRATED LEVEL SHIFTER AND MATCHING IMPEDANCE | IC ESD SOLUTION 7CH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Technology Mixed Technology
Number of Circuits 7
Applications DVI-I, VGA Ports
Mounting Style SMD
Manufacturer Package 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716804-TPD7S019-15RSVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD7S019-15RSVR CAD Model

Description

The TPD7S019-15RSVR is a robust electrostatic discharge (ESD) protection device designed and manufactured by Texas Instruments. This component is specifically crafted to safeguard high-speed interfaces, such as HDMI, DisplayPort, and USB, from the detrimental effects of ESD events. It is a preferred choice for designers who aim to enhance the longevity and reliability of their electronic products.

The TPD7S019-15RSVR features seven channels of ESD clamps, which provide a high level of protection for sensitive signal lines against ESD strikes. This device is capable of withstanding ESD strikes up to ±15kV contact discharge, as per the IEC 61000-4-2 international standard, which is a testament to its exceptional protective capabilities.

The compact form factor of this device, available in a small UQFN package, makes it an excellent choice for space-constrained applications. Despite its diminutive size, it does not compromise on performance, ensuring that your high-speed data lines are shielded from harmful ESD pulses without significant signal degradation.

Texas Instruments has engineered the TPD7S019-15RSVR with low capacitance per channel, which ensures that the high-speed signals such as those in HDMI 2.1 and USB 3.1 interfaces maintain their integrity and performance. This low capacitance is crucial for preserving signal quality and avoiding data errors, making the TPD7S019-15RSVR an ideal solution for applications that demand both protection and performance.

Additionally, the TPD7S019-15RSVR integrates a level shifter function, which is particularly useful in scenarios where signal lines must interface with different voltage domains. This integrated feature simplifies design and reduces the need for additional components, thus saving board space and potentially reducing overall system costs.

In summary, the TPD7S019-15RSVR from Texas Instruments is a state-of-the-art ESD protection device that offers robust protection for high-speed data interfaces, ensuring that your electronics are safeguarded against the unpredictable nature of ESD events. Its integration of ESD clamps, low capacitance, and level shifter functionality make it a versatile and reliable component for a wide range of applications.

You May Also Be Interested in

Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3912 $50.8560
315+ $0.3210 $101.1150
485+ $0.3110 $150.8350
665+ $0.3009 $200.0985
860+ $0.2909 $250.1740
1,155+ $0.2608 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess