EN
  • EN
  • DE

NCP2892BFCT2G

Part No NCP2892BFCT2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 1.3 Watt Audio Power Amplifier with Fast Turn On Time | IC PWR AMP AUDIO 1.3W 9-CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.3W x 1 at 8Ohm
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-FlipChip
Manufacturer Package 9-WFBGA, FCBGA
Family Part Number NCP2892
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 059984-NCP2892BFCT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2892BFCT2G CAD Model

Description

The NCP2892BFCT2G from ON Semiconductor is a high-fidelity, class AB audio power amplifier designed for portable communication devices. It is an ideal solution for applications requiring high-quality audio output with low power consumption. This integrated circuit (IC) is capable of delivering 1.0 Watt of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply.

Key Features

  • High Output Power: Capable of delivering 1.0 Watt of power into an 8 Ohm load.
  • Low Distortion: Ensures high-fidelity sound with less than 1% THD+N.
  • Efficiency: Class AB operation provides a good balance between efficiency and audio performance.
  • Thermal Overload Protection: Safeguards the IC from damage due to overheating.
  • Unity-Gain Stable: Can be configured in various gain settings with external resistors.
  • Pop & Click Noise Reduction: Minimizes audible noise on startup and shutdown.
  • Small Package: Available in a compact, surface-mount package (Flip-Chip).

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Portable Organizers
  • Notebook Computers

The NCP2892BFCT2G audio amplifier is designed to operate over a wide range of supply voltages, from 2.2V to 5.5V, making it extremely versatile for various battery-powered devices. Its excellent power supply rejection ratio (PSRR) enables this IC to perform well in environments with fluctuating power supplies, ensuring consistent audio quality.

ON Semiconductor's commitment to quality and performance is evident in the NCP2892BFCT2G, making it a reliable choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
Lowest to $3.8323
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0330 $60.6600
47+ $2.4890 $116.9830
72+ $2.4116 $173.6352
100+ $2.3331 $233.3100
129+ $2.2557 $290.9853
172+ $2.0224 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess