EN
  • EN
  • DE

LC75700T-TLM-E

Part No LC75700T-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC KEY SCANNING LSI 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Scanners
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 018487-LC75700T-TLM-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LC75700T-TLM-E CAD Model

Description

ON Semiconductor LC75700T-TLM-E Product Overview

The LC75700T-TLM-E is a high-performance, low-power CMOS LSI controller chip designed by ON Semiconductor for the efficient management of dot matrix liquid crystal displays (LCDs). This product is an ideal choice for developers looking to integrate a reliable and versatile display controller into their designs, particularly for applications that require clear and crisp visual output with minimal power consumption.

Key Features

  • Display Control: The LC75700T-TLM-E is capable of controlling a large number of display segments, making it suitable for complex user interfaces and detailed display requirements.
  • Low Power Consumption: Utilizing CMOS technology, this controller ensures that power usage is kept to a minimum, which is critical for battery-powered devices.
  • High Integration: The chip integrates multiple functions that reduce the need for additional components, thus saving space and cost in the overall design.
  • Serial Interface: The device supports serial communication, allowing for easy interfacing with microcontrollers and other digital systems.
  • Operating Temperature Range: The LC75700T-TLM-E operates within a wide temperature range, ensuring reliability and performance under various environmental conditions.

Applications

The versatility of the LC75700T-TLM-E makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive dashboards and control panels
  • Home appliances with LCD interfaces
  • Industrial control systems
  • Portable instrumentation
  • Consumer electronics with complex user interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC75700T-TLM-E is no exception. It is manufactured to meet the high standards expected of industrial-grade components, ensuring long-term reliability and consistent performance.

Summary

The LC75700T-TLM-E from ON Semiconductor is a sophisticated solution for driving dot matrix LCDs with minimal power draw. Its comprehensive feature set, combined with the quality assurance of ON Semiconductor, makes it a top choice for designers looking to enhance the visual interface of their products while maintaining efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2081 $66.2430
65+ $1.8117 $117.7605
100+ $1.7551 $175.5100
140+ $1.6985 $237.7900
180+ $1.6419 $295.5420
240+ $1.4721 $353.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess