EN
  • EN
  • DE

MCZ33903B5EK

Part No MCZ33903B5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SBC CAN HS 5.0V 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications System Basis Chip
Interface CAN
Operating Supply Voltage 5.5 V ~ 28 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 788367-MCZ33903B5EK
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33903
Introduction Date December 16, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33903B5EK CAD Model

Description

The NXP MCZ33903B5EK is a multifaceted System Basis Chip (SBC) designed to support the power and communication requirements of modern automotive electronic control units (ECUs). This advanced chip integrates several key functions, including power management, CAN transceiver, and voltage regulator, all in a compact package, making it an ideal solution for space-constrained automotive applications.

Key Features

  • Integrated CAN Interface: The MCZ33903B5EK features a high-speed CAN transceiver that complies with the ISO 11898 standard, ensuring reliable communication in automotive networks.
  • Multiple Voltage Regulators: The device includes an enhanced voltage regulator with multiple outputs, catering to the diverse power requirements of automotive ECUs.
  • Low-Power Modes: It supports various low-power modes, including Sleep and Stop modes, which are critical for reducing the overall power consumption of the vehicle's electronic systems.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the system operation and initiating a reset in case of software anomalies.
  • Fail-Safe Outputs: The SBC provides fail-safe outputs to ensure that the system remains in a safe state during fault conditions.

Applications

The MCZ33903B5EK is suitable for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Steering Systems

Technical Specifications

The technical specifications of the MCZ33903B5EK include:

  • Operating Voltage Range: 5.5V to 27V
  • Temperature Range: -40°C to 125°C
  • Package: 32-lead LQFP

Quality and Reliability

As with all NXP products, the MCZ33903B5EK is designed to meet the stringent requirements of the automotive industry. It is manufactured under the highest quality standards, ensuring robust performance and reliability for automotive environments.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess