Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Mode Continuous Conduction (CCM)
Switching Frequency 200kHz
Current - Startup 400μA
Supply Voltage (V) 14.5V ~ 30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC3852
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1276010-UC3852DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3852DTR CAD Model

Description

Product Overview: Texas Instruments UC3852DTR

The UC3852DTR from Texas Instruments is a high-performance integrated circuit designed for advanced power management and efficient energy conversion. This precision device is part of the UCx852 family of Power Factor Correction (PFC) controllers that are specifically engineered to enhance the power factor of AC-DC power systems.

Key Features

  • High Power Factor: The UC3852DTR is designed to achieve near-unity power factor, which reduces reactive power in the system and improves energy efficiency.
  • Low Total Harmonic Distortion (THD): This IC minimizes THD, which is crucial for compliance with international power quality standards and ensures reliable operation of electronic equipment.
  • Programmable Output Voltage: The output voltage is easily programmable, allowing for flexible use in various applications and adherence to specific requirements.
  • Wide Operating Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of power supply designs.
  • Enhanced Control Features: It includes features such as soft-start, over-voltage protection, and under-voltage lockout that ensure safe and stable operation.

Applications

The UC3852DTR is versatile and can be used in a wide array of applications, including:

  • AC-DC power supplies for personal computers and servers
  • High-efficiency power adapters
  • Telecommunication power systems
  • Industrial power systems
  • Consumer electronics

Technical Specifications

The device is available in a surface-mount package and is characterized by the following specifications:

  • Package: TSSOP-16
  • Input Voltage: Operating range tailored for universal AC input
  • Switching Frequency: Programmable to optimize for efficiency and component size
  • Temperature Range: Designed to operate over an extended industrial temperature range

With its advanced features and robust design, the UC3852DTR by Texas Instruments stands out as an essential component for power supply designers looking to meet stringent efficiency requirements while maintaining high performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to $0.4070
ECAD model for MC33262PG
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention