Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Mode Continuous Conduction (CCM)
Frequency - Switching 90kHz ~ 110kHz
Operating Supply Voltage 8.75 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1230100-NCP1653PG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1653
Introduction Date November 10, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1653PG CAD Model

Description

The NCP1653PG from ON Semiconductor is a versatile and robust active power factor controller designed for use in compact and efficient power supplies. This integrated circuit is tailored to enhance power factor correction (PFC) in a wide range of applications, including but not limited to, consumer electronics, office equipment, and industrial systems. With its ability to deliver high power efficiency and reduce harmonic distortion, the NCP1653PG is an ideal choice for designers looking to meet stringent energy-saving standards.

The NCP1653PG operates in Continuous Conduction Mode (CCM), which makes it suitable for applications that require a high power factor and low electromagnetic interference (EMI). Its built-in features include soft-start, which prevents inrush current at startup, and a brown-out detection function that ensures stable operation under varying input voltage conditions. Additionally, the device offers overvoltage protection, under-voltage lockout, and overcurrent protection, safeguarding the power supply and the end equipment from various electrical anomalies.

This power factor controller is designed with a minimal external component count in mind, simplifying the design and reducing the overall bill of materials. Its frequency modulation capability helps to further minimize EMI, facilitating compliance with international EMI regulations. The NCP1653PG is available in a compact 8-pin PDIP package, making it easy to integrate into various PCB layouts without taking up significant space.

Key Features:

  • Continuous Conduction Mode (CCM) PFC operation
  • High power factor and low THD for energy-efficient designs
  • Integrated protections: overvoltage, under-voltage lockout, overcurrent
  • Soft-start capability for controlled startup
  • Brown-out detection for reliable operation
  • Frequency modulation for reduced EMI
  • Minimal external components required
  • Compact 8-pin PDIP package

The NCP1653PG power factor controller is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of power supply design. By enabling more efficient energy usage and compliance with global energy standards, this IC helps manufacturers create products that not only perform better but also contribute to a more sustainable environment.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Need more? Email Us
ECAD model for ML4801IP
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-SOIC
Need more? Email Us
ECAD model for MC34262D
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ECAD model for MC33261P
NXP / Nexperia
IC PFC CTRLR DCM 134KHZ 8SO / PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Need more? Email Us
ECAD model for TEA19162CT/1J
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ECAD model for ML4819CP
ON Semiconductor
Compact, Fixed-Frequency, Continuous Conduction Mode PFC Controller
Need more? Email Us
ECAD model for NCP1653PG
Rohm Semiconductor
POWER FACTOR CORRECTION CONTROLL / PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Lowest to $1.2251
ECAD model for BD7691FJ-E2
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-211C-E
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 8SOP
Lowest to $20.7079
ECAD model for TB6819AFG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention