EN
  • EN
  • DE

NCP1608B

Part No NCP1608B
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755302-NCP1608B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1608B CAD Model

Description

ON Semiconductor NCP1608B Power Factor Correction Controller

The ON Semiconductor NCP1608B is a highly integrated and efficient controller designed for use in power factor correction (PFC) applications. This advanced component is specifically engineered to meet the demands of modern power supply units, ensuring that they operate with optimal power efficiency and within regulatory compliance for power factor standards.

At the heart of the NCP1608B is an innovative control method known as Critical Conduction Mode (CrM), which enables the controller to adjust the operation of the PFC circuit dynamically. This method ensures zero current detection through the power MOSFET, reducing switching losses and improving overall system efficiency. The CrM technique allows the NCP1608B to deliver excellent power factor correction across a wide range of load conditions, making it an ideal choice for applications such as AC-DC adapters, televisions, and other consumer electronics that require efficient power conversion.

The NCP1608B boasts an array of features that enhance its performance and ease of use. It includes an internal startup timer for consistent power-up sequencing, a brown-out detector to prevent operation under unsuitable line voltage conditions, and an open feedback loop protection mechanism to safeguard the system in the event of a feedback path failure. Additionally, the controller offers overvoltage and overcurrent protections, which contribute to the reliability and longevity of the power supply unit.

For designers looking to minimize electromagnetic interference (EMI), the NCP1608B controller provides frequency modulation to spread the EMI spectrum, thereby simplifying the task of meeting regulatory EMI standards. Its built-in high-voltage startup circuitry allows for quick and efficient startup, reducing standby power consumption.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCP1608B, which is designed to meet various international energy-saving regulations. The controller's high level of integration reduces the number of external components required, leading to a more compact and cost-effective PFC solution. With its robust feature set and ON Semiconductor's reputation for quality, the NCP1608B is an excellent choice for engineers seeking to enhance the performance and efficiency of their power supply designs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess