Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206772-LTM2881HV-3
Ultra Librarian 3D Model Ultra Librarian LTM2881HV-3 CAD Model

Description

Product Overview: LTM2881HV-3

The LTM2881HV-3 is a high-performance isolated RS485/RS422 μModule transceiver from Linear Technology, which is now part of Analog Devices, Inc. This robust and reliable component is designed to provide a complete galvanic isolation solution for communication interfaces in harsh and demanding environments.

Key Features

  • Integrated Isolation: The LTM2881HV-3 features onboard isolation, including an isolated power supply and isolated RS485/RS422 transceiver, ensuring signal integrity and protection against common mode spikes and ground loops.
  • High Voltage Rating: This module is capable of withstanding up to 2500V RMS for 1 minute per UL 1577, making it suitable for high voltage applications that require stringent isolation standards.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to 105°C, catering to industrial and automotive applications that experience extreme temperature conditions.
  • Adjustable Data Rates: The device supports adjustable data rates up to 20Mbps, providing flexibility to meet various communication speed requirements.
  • Robust ESD Protection: The LTM2881HV-3 is equipped with ±15kV ESD protection on the transceiver input/output pins, safeguarding the device against electrostatic discharges.

Applications

  • Industrial Control Networks
  • Automotive Control Systems
  • Instrumentation
  • Isolated Data Acquisition Systems

Product Benefits

The LTM2881HV-3 offers a compact and reliable solution for applications requiring isolated data communication. Its integrated power and data isolation minimize design complexity and enhance system reliability. The module's robustness and high data rate capabilities make it an ideal choice for industrial and automotive systems where data integrity and protection are paramount.

With its easy-to-use μModule form factor, the LTM2881HV-3 simplifies PCB layout and accelerates time-to-market for designers who need a quick and efficient implementation of isolated RS485/RS422 interfaces. Its high-quality standards and comprehensive feature set ensure that communication networks operate with high precision and stability, even in the most challenging electrical environments.

You May Also Be Interested in

Texas Instruments
1-Mbps QUAD DIGITAL ISOLATORS
Lowest to $20.6819
ECAD model for ISO7241AMDWREP
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $26.2080
ECAD model for ADUM2280ARIZ-RL
Analog Devices Inc.
Quad-Channel Digital Isolators
Lowest to $3.8938
ECAD model for ADUM1412BRWZ
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930DASE+
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14932DAWE+
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $17.7328
ECAD model for MAX14936BAWE+
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM131D1BRZ
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM3210TRZ-EP-RL7
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM240E0WBRWZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 245 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention