EN
  • EN
  • DE

NCP1251ASN65T1G

Part No NCP1251ASN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP LATCH OVP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 059951-NCP1251ASN65T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1251ASN65T1G CAD Model

Description

ON Semiconductor NCP1251ASN65T1G: High-Efficiency PWM Controller

The ON Semiconductor NCP1251ASN65T1G is a cutting-edge PWM controller designed for high-performance power supply applications. This versatile and efficient controller is ideal for AC-DC adapters, off-line battery chargers, and a wide range of power conversion applications. It is specifically engineered to deliver precise power regulation while maintaining energy efficiency, making it a smart choice for eco-conscious designs.

Key Features

  • Adjustable Switching Frequency: The NCP1251ASN65T1G offers a flexible switching frequency that can be adjusted up to 65 kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • High-Voltage Startup: Equipped with a high-voltage startup circuit, this PWM controller ensures reliable startup and quick system response, even under fluctuating input voltage conditions.
  • Green Mode Operation: With its green mode operation, the NCP1251ASN65T1G significantly reduces standby power consumption by entering a low-power state under light-load conditions, contributing to overall energy savings.
  • Auto-Recovery Protections: Comprehensive protections including overvoltage, overcurrent, and overtemperature ensure the longevity and safety of the power supply and connected devices.
  • Frequency Jittering: The controller implements frequency jittering, which helps in reducing EMI emissions and simplifies the task of meeting regulatory standards.
  • Direct Optocoupler Connection: It features a direct optocoupler connection that simplifies feedback loop design and enhances system reliability.

Applications

The NCP1251ASN65T1G is well-suited for a diverse range of applications, including:

  • AC-DC Adapters for laptops and personal electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Off-line battery chargers
  • Open-frame SMPS (Switched Mode Power Supplies)

ON Semiconductor's NCP1251ASN65T1G PWM controller is packaged in a space-saving TSOP-6 package, making it an excellent choice for compact power supply designs. Its robust feature set, combined with ON Semiconductor's reputation for quality and reliability, ensures that this controller will be a key component in efficient and durable power solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess