EN
  • EN
  • DE

SKY33107

Part No SKY33107
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324798-SKY33107
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY33107 CAD Model

Description

The SKY33107 is a broadband, single-pole, single-throw (SPST) switch designed for a wide range of applications from 0.1 to 6.0 GHz. This switch is characterized by low insertion loss, high isolation, and excellent linearity, making it ideal for various wireless communication systems.

Applications

  • Cellular infrastructure
  • Wireless LAN (WLAN)
  • Bluetooth
  • Satellite communication
  • Test and measurement equipment

Features

  • Broadband frequency range (0.1 to 6.0 GHz)
  • Low insertion loss
  • High isolation
  • Positive voltage control
  • Compact package

Benefits

  • Versatile application due to its wide frequency range.
  • Improved system performance with low insertion loss.
  • Reduced signal interference due to high isolation.
  • Simplified integration through positive voltage control.
  • Space-saving design with a compact package.

Additional Details

The SKY33107 SPST switch is widely used in cellular infrastructure to switch between different transmit and receive paths, optimizing system performance. In WLAN and Bluetooth applications, it facilitates efficient signal routing and antenna selection. Satellite communication systems also benefit from its low insertion loss and high isolation characteristics. Furthermore, it's utilized in test and measurement equipment for accurate signal routing and switching. The switch operates over a broad frequency range from 0.1 to 6.0 GHz, making it suitable for diverse wireless communication standards. Its low insertion loss ensures minimal signal attenuation, preserving signal strength. The high isolation prevents signal leakage and interference between ports. Positive voltage control simplifies the control interface, making it easy to integrate into various systems. The compact package enables space-efficient designs in compact devices. The SKY33107 is a reliable and efficient solution for various switching applications in wireless systems.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3421 $60.3945
105+ $1.1019 $115.6995
165+ $1.0672 $176.0880
225+ $1.0326 $232.3350
290+ $0.9979 $289.3910
390+ $0.8951 $349.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess