EN
  • EN
  • DE

S3C2412X26-YO80

Part No S3C2412X26-YO80
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306757-S3C2412X26-YO80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C2412X26-YO80 CAD Model

Description

The Samsung S3C2412X26-YO80 is a 32-bit RISC microprocessor based on the ARM926EJ core. It is designed for use in a wide range of embedded applications requiring a balance of performance and low power consumption. This processor is known for its integrated peripherals and memory controllers, making it suitable for mobile devices, industrial control systems, and multimedia applications.

Applications

  • Portable Media Players (PMPs)
  • Personal Navigation Devices (PNDs)
  • Mobile Internet Devices (MIDs)
  • Industrial Control Systems
  • Embedded Systems

Features

  • ARM926EJ Core: Provides a balance of performance and power efficiency.
  • Integrated LCD Controller: Supports various LCD panel types and resolutions.
  • USB Host/Device: Enables connectivity with other USB devices.
  • SD/MMC Host Controller: Allows for easy integration with SD and MMC memory cards.
  • NAND Flash Controller: Facilitates the use of NAND flash memory for storage.
  • CMOS Image Sensor Interface (CISIF): Supports image capture from CMOS sensors.
  • UART, SPI, and I2C Interfaces: Provides versatile communication options.
  • Real-Time Clock (RTC): Keeps track of time even when the main power is off.
  • Power Management Unit (PMU): Optimizes power consumption for extended battery life.

Benefits

  • High Performance: The ARM926EJ core delivers sufficient processing power for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible Memory Interface: Supports various memory types and configurations.
  • Versatile Connectivity: Enables communication with a wide range of devices and networks.
  • Simplified Development: Comprehensive software development tools and support are available.

Technical Details

The S3C2412X26-YO80 operates at a clock speed of 266 MHz and features a 16 KB instruction cache and a 16 KB data cache. It also includes a memory management unit (MMU) for efficient memory access. The processor supports various power-saving modes to minimize power consumption during idle periods. The integrated LCD controller supports resolutions up to 800x600 pixels. The processor is typically packaged in a BGA (Ball Grid Array) package for surface mounting on printed circuit boards. The operating voltage is typically 1.2V for the core and 3.3V for I/O. This part is designed for applications requiring a robust and feature-rich embedded processor with moderate power demands.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5320 $67.6600
11+ $11.1042 $122.1462
17+ $10.7565 $182.8605
23+ $10.4100 $239.4300
29+ $10.0624 $291.8096
39+ $9.0217 $351.8463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess