AD7888ARUZ Product Overview
The AD7888ARUZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to operate from a single 2.7 V to 5.25 V power supply, making it ideal for battery-operated systems and many other applications where power efficiency is crucial.
Key Features
- Resolution: 12-bit ADC with no missing codes.
- Sampling Rate: Up to 125 kSPS (kilo-samples per second), enabling the capture of fast transient signals.
- Input Type: 8-channel multiplexed input, allowing for multiple signal readings with a single ADC.
- Reference: 2.5 V on-chip reference (enabled by default) and the ability to use an external reference for flexibility in various applications.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration with most microcontrollers and digital systems.
- Power Management: Features a power-down mode to conserve energy when the ADC is not in active conversion.
- Package: Offered in a 16-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
Applications
The AD7888ARUZ is versatile and can be used in a variety of applications including:
- Battery-powered devices
- Data acquisition systems
- Portable medical instruments
- Instrumentation and control systems
- Industrial automation
Reliability and Quality
Analog Devices Inc. is known for its commitment to high-quality products, and the AD7888ARUZ is no exception. It is designed to meet stringent requirements, ensuring reliable performance in critical applications. With its robust design and proven technology, the AD7888ARUZ is a dependable choice for designers looking for an ADC that combines accuracy, speed, and power efficiency.
For more detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or the AD7888ARUZ datasheet.