EN
  • EN
  • DE
  • IT

NCP1244AD065R2G

Part No NCP1244AD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP1244
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647332-NCP1244AD065R2G
Ultra Librarian 3D Model Ultra Librarian NCP1244AD065R2G CAD Model

Description

ON Semiconductor NCP1244AD065R2G PWM Current-Mode Controller

The ON Semiconductor NCP1244AD065R2G is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This integrated circuit is engineered to provide precise power regulation, making it an ideal solution for AC-DC converters, offline battery chargers, and a variety of switched-mode power supplies.

The NCP1244AD065R2G incorporates a fixed-frequency current-mode control scheme, which offers excellent output load regulation and a reduced component count, thus simplifying the design process. Its operating frequency is set at 65 kHz, striking a balance between efficiency and manageable EMI levels. This frequency selection helps in optimizing the size of the transformer and other filtering components, leading to a more compact and cost-effective power supply design.

One of the key features of the NCP1244AD065R2G is its built-in frequency foldback capability, which significantly improves the efficiency at light loads and during standby conditions. This feature reduces the switching frequency under light-load conditions, thereby minimizing switching losses and improving overall system efficiency.

The device also includes a variety of protections to ensure the safety and reliability of the power supply. These protections include overcurrent protection (OCP), which safeguards the power supply against excessive currents, and overvoltage protection (OVP), which prevents voltage spikes from damaging the connected load. Additionally, the NCP1244AD065R2G features an undervoltage lockout (UVLO) to ensure proper operation only when the input voltage is within the acceptable range.

For thermal management, the NCP1244AD065R2G is equipped with an auto-recovery thermal shutdown feature. This function temporarily turns off the device when it detects an overheating condition, allowing it to cool down before resuming operation, thus preventing thermal damage.

With its robust set of features and protections, the ON Semiconductor NCP1244AD065R2G is a reliable choice for designers looking to create efficient and safe power supply systems. Its compact SOIC-7 package is suitable for space-constrained applications, and its lead-free and RoHS-compliant design meets modern environmental standards.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess