EN
  • EN
  • DE
  • IT

NCP1203D100R2G

Part No NCP1203D100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM UVLO HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage - Operating 7.8 V to 16 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024916-NCP1203D100R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1203D100R2G CAD Model

Description

Product Overview: NCP1203D100R2G by ON Semiconductor

The NCP1203D100R2G is a versatile PWM current-mode controller designed by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to deliver exceptional performance for a wide range of power supply applications. It is particularly well-suited for AC-DC adapters, offline battery chargers, and auxiliary supplies, where efficiency and reliability are of paramount importance.

Key Features

  • Current-Mode Control: The NCP1203D100R2G operates using current-mode control, providing fast response to load changes and excellent loop stability.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency up to 100 kHz, which allows designers to optimize the trade-off between efficiency and component size.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures reliable startup and reduces power consumption during the initial power-up phase.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection circuit automatically recovers, helping to protect the power supply and the end application from damage due to overcurrent conditions.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1203D100R2G features frequency foldback, which reduces switching losses by decreasing the frequency under light-load conditions.
  • Low Operating Current: The device is designed for low operating current, which contributes to overall energy savings in the end application.

Applications

  • AC-DC Adapters
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Standby Power Supplies

The NCP1203D100R2G is housed in a compact SOIC-8 package, making it an excellent choice for space-constrained applications. Its robust design ensures that it can operate in a wide temperature range, maintaining performance and reliability across various environmental conditions.

ON Semiconductor's commitment to quality is reflected in the NCP1203D100R2G, which is designed to meet the stringent requirements of the modern power supply market. With features like under-voltage lockout, soft-start, and a demagnetization detection pin (to ensure zero voltage switching), the NCP1203D100R2G stands out as a smart choice for designers looking to create efficient and durable power solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5373 $51.0435
230+ $0.4408 $101.3840
355+ $0.4271 $151.6205
485+ $0.4133 $200.4505
630+ $0.3995 $251.6850
840+ $0.3582 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess