EN
  • EN
  • DE
  • IT

MAX9152EUE-T

Part No MAX9152EUE-T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074164-MAX9152EUE-T
Ultra Librarian 3D Model Ultra Librarian MAX9152EUE-T CAD Model

Description

Maxim Integrated MAX9152EUE-T High-Speed Differential LVDS Quad Line Driver

The MAX9152EUE-T from Maxim Integrated is a powerful and reliable high-speed differential Low-Voltage Differential Signaling (LVDS) quad line driver designed to transmit data over long distances with minimal signal degradation. This integrated circuit is ideal for applications that require high data rates and noise immunity, such as gigabit Ethernet, telecommunications, and high-resolution video transmission systems.

With its advanced technology, the MAX9152EUE-T offers a data rate of up to 800Mbps, ensuring that your data is transmitted quickly and efficiently. The device operates from a single 3.3V supply, making it compatible with a wide range of systems and applications. This line driver also features low-voltage differential signaling, which reduces power consumption and electromagnetic interference (EMI), providing a more reliable and energy-efficient solution for data transmission.

The MAX9152EUE-T is characterized by its robust design, which includes integrated termination resistors that simplify the design process and reduce component count. This feature also helps to minimize reflections and ensures proper impedance matching, further enhancing signal integrity. The device is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

Additionally, the MAX9152EUE-T is equipped with fail-safe circuitry that ensures the receiver output is high when the inputs are open or undriven, providing additional protection for your system. The device also features hot-swapping capability, allowing for the addition or removal of components without the need to power down the system, thus facilitating maintenance and upgrades.

Overall, the Maxim Integrated MAX9152EUE-T is a high-performance, versatile LVDS quad line driver that offers a reliable solution for transmitting data with high fidelity over long distances. Its advanced features and compact form factor make it an excellent choice for designers looking to optimize their high-speed communication systems.

For more detailed information, specifications, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7518 $57.7878
50+ $2.2579 $112.8950
77+ $2.1874 $168.4298
106+ $2.1168 $224.3808
137+ $2.0462 $280.3294
184+ $1.8346 $337.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess