EN
  • EN
  • DE
  • IT

DG201AAL/883B

Part No DG201AAL/883B
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DG201AAL/883B Max
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Power Dissipation 485 mW
Max Supply Current 500 µA
Max Supply Voltage 25 V
Min Operating Temperature -55 °C
Operating Supply Voltage 15 V
Resistance 175 Ω
RoHS Non-Compliant
Turn-Off Delay Time 450 ns
Turn-On Delay Time 600 ns
Win Source Part Number 1055450-DG201AAL/883B
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG201AAL/883B CAD Model

Description

The DG201AAL/883B is a high-performance, monolithic CMOS analog switch developed by Maxim Integrated. Designed to meet the stringent requirements of military and aerospace applications, this analog switch is part of Maxim's commitment to providing reliable and robust components for critical systems.

Key Features

  • High Reliability: The DG201AAL/883B is manufactured to meet the MIL-STD-883B standard, ensuring it can withstand the rigors of extreme environments commonly found in military and aerospace operations.
  • Low On-Resistance: This switch features a low on-resistance, which minimizes signal distortion and ensures high signal integrity, making it ideal for precision analog signal switching.
  • Fast Switching Times: With quick switching times, the DG201AAL/883B can handle high-frequency signals, providing efficient performance for a wide range of applications.
  • Single or Dual Supply Operation: It can operate with a single +15V supply or with dual supplies of ±15V, providing flexibility in system design.
  • Low Power Consumption: The switch's CMOS construction ensures low power consumption, which is crucial for battery-powered and energy-sensitive systems.

Applications

The DG201AAL/883B is suitable for a variety of high-reliability applications, including:

  • Sample and Hold Circuits
  • Analog Multiplexing and Demultiplexing
  • Data Acquisition Systems
  • Communication Systems
  • Avionics

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) ±15V or +15V On-Resistance (R<sub>ON) Typically 85Ω Switching Time (t<sub>TRANS) Typically 175ns Operating Temperature -55°C to +125°C

The DG201AAL/883B by Maxim Integrated is an exceptional choice for designers who require a reliable and high-performance analog switch for mission-critical applications. Its combination of low on-resistance, fast switching, and military-grade reliability makes it a versatile component in any high-stakes electronic system.

You May Also Be Interested in

Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
KOA Speer
Lowest to $0.0478
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
TDK Corporation
Lowest to $6.1935
Murata Electronics North America
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intersil Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess