EN
  • EN
  • DE

NCP1117IST50T3G

Part No NCP1117IST50T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LDO REGULATOR, 1 A, FIXED AND AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000060-NCP1117IST50T3G
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.2V @ 800mA
Current - Output 1A
Current - Quiescent (Iq) 10mA
PSRR 61dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C (TA)
Manufacturer onsemi
Ultra Librarian 3D Model Ultra Librarian NCP1117IST50T3G CAD Model

Description

ON Semiconductor NCP1117IST50T3G Voltage Regulator

The NCP1117IST50T3G from ON Semiconductor is a robust, high-performance linear voltage regulator designed to deliver a fixed output voltage of 5V with an output current of up to 1A. This component is part of ON Semiconductor's NCP1117 series, which is renowned for its high accuracy, low dropout voltage, and excellent thermal performance, making it suitable for a wide range of applications including consumer electronics, industrial hardware, and embedded systems.

This voltage regulator features a low dropout voltage of typically 1.2V at full load, which enhances its efficiency and allows it to operate effectively even in low-voltage conditions. The NCP1117IST50T3G is designed to maintain a stable output voltage despite variations in input voltage or load conditions, ensuring reliable performance for sensitive electronic circuits.

The device is packaged in a SOT-223 package, which is compact yet allows for adequate heat dissipation, contributing to the regulator's thermal stability. Additionally, it has several built-in protection features such as over-current protection, thermal shutdown, and a safe area protection which guards the device against stress conditions that could potentially lead to failure.

Key features of the NCP1117IST50T3G include:

  • Fixed output voltage: 5V
  • Output current: Up to 1A
  • Low dropout voltage: Typically 1.2V at full load
  • High output voltage accuracy
  • Over-current and thermal shutdown protection
  • Safe area protection
  • SOT-223 package for optimal heat dissipation
  • Stable with output capacitance of 10 μF or greater

The NCP1117IST50T3G is an excellent choice for applications that require a stable and reliable power supply. Its combination of features ensures that it can deliver a consistent 5V output under a range of conditions, making it a versatile component for designers looking to improve the performance and reliability of their power management systems.

Whether you're developing power supplies for personal electronics, designing industrial machinery, or creating sophisticated embedded systems, the NCP1117IST50T3G from ON Semiconductor is a dependable solution that will meet your stringent power regulation requirements.

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5025 $50.2500
245+ $0.4123 $101.0135
380+ $0.3994 $151.7720
520+ $0.3866 $201.0320
670+ $0.3737 $250.3790
900+ $0.3350 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,295 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess