EN
  • EN
  • DE

NCN5130MNTWG

Part No NCN5130MNTWG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 40QFN / 1/1 Transceiver Full 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Package Tape & Reel
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 3.13V ~ 3.47V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number NCN5130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCN5130MNTWGOSCT,NCN5130MNTWGOSDKR,NCN5130MNTWGOSTR,NCN5130MNTWG-ND
Standard Package 3,000
Win Source Part Number 988416-NCN5130MNTWG
Ultra Librarian 3D Model Ultra Librarian NCN5130MNTWG CAD Model

Description

The ON Semiconductor NCN5130MNTWG is a sophisticated transceiver module designed to facilitate communication between a host microcontroller and KNX home automation bus systems. As an integral component in building automation, this device empowers developers to create intelligent, interconnected environments within residential and commercial settings.

Key Features

  • KNX Compatibility: Fully compliant with the KNX standard, the NCN5130MNTWG ensures seamless integration with other KNX-certified devices for a reliable and interoperable network.
  • Low Power Consumption: Designed for energy efficiency, this transceiver maintains a low-power profile, making it ideal for eco-friendly smart building solutions.
  • High Integration: The device integrates a power supply, making it easier to connect to the KNX bus without the need for additional external components, saving space and reducing system complexity.
  • Flexible Data Rates: Supporting various communication speeds, the NCN5130MNTWG is versatile and can adapt to different requirements within the KNX ecosystem.
  • Robust Design: Encased in a compact QFN package, the transceiver is engineered to withstand harsh environmental conditions, ensuring longevity and durability in a wide range of applications.

Applications

The NCN5130MNTWG transceiver is suitable for a vast array of applications within the realm of smart building technology. It can be utilized in:

  • Home automation systems
  • Intelligent lighting controls
  • Energy management solutions
  • Heating, Ventilation, and Air Conditioning (HVAC) systems
  • Security and surveillance systems

Technical Specifications

Equipped with a robust set of technical features, the NCN5130MNTWG transceiver is designed to meet the rigorous demands of modern smart buildings. It operates within a supply voltage range of 3.3V to 5V, and it is capable of withstanding industrial temperature ranges, ensuring reliable performance under varying conditions.

For developers and engineers seeking to integrate KNX communication capabilities into their designs, the ON Semiconductor NCN5130MNTWG offers a compelling blend of performance, efficiency, and reliability, making it an essential component for next-generation smart building solutions.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9591 $53.6319
21+ $4.8896 $102.6816
32+ $4.7368 $151.5776
44+ $4.5840 $201.6960
57+ $4.4312 $252.5784
76+ $3.9728 $301.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess