The ON Semiconductor NC7SZ125P5X-F22057 is a high-performance, single non-inverting buffer with a three-state output that comes in a compact SC-70-5 package. This tiny but mighty component is part of ON Semiconductor's 7SZ series, which is designed to provide optimal solutions for space-constrained applications requiring high-speed and low-power operation.
Key Features
- High-Speed: The device supports fast switching times, making it suitable for high-frequency applications.
- Low Power Consumption: It is designed for low power operation, which makes it ideal for portable and battery-powered devices.
- Advanced Design: The NC7SZ125P5X-F22057 features advanced CMOS technology, providing a robust and reliable performance.
- Three-State Output: The three-state output allows for connection to a bus or data lines where multiple devices can share a connection without interference.
- Compact Size: Its SC-70-5 package is designed for minimal footprint, ensuring it fits into the tightest of PCB layouts.
Applications
The versatility of the NC7SZ125P5X-F22057 makes it suitable for a wide range of applications. It is commonly used in:
- Mobile Phones
- PDAs
- Laptops
- Portable Media Players
- Networking Equipment
- Storage Systems
- Signal Routing
Technical Specifications
The NC7SZ125P5X-F22057 operates over a wide voltage range from 1.65V to 5.5V and is characterized for operation from -40°C to 85°C. It also features low static and dynamic power consumption, with a typical tpd of 4.5ns at 5V. Its high drive capability and Schmitt-trigger inputs with hysteresis allow for improved noise margin and enhanced stability.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NC7SZ125P5X-F22057 is no exception. This product is manufactured with the highest quality standards and is designed to meet the rigorous demands of the electronics industry. With ON Semiconductor's expertise in circuit design and semiconductor manufacturing, customers can trust the reliability and performance of the NC7SZ125P5X-F22057.