ON Semiconductor NBSG86AMNG: High-Performance SiGe Differential Signal and Clock Buffer
The ON Semiconductor NBSG86AMNG is a state-of-the-art differential signal and clock buffer designed to provide high-speed, low-skew signal distribution. This advanced device is part of ON Semiconductor's high-performance SiGe (Silicon Germanium) series, which is known for its exceptional speed and signal fidelity.
With a focus on delivering precise and reliable performance, the NBSG86AMNG offers a wide operating frequency range, making it suitable for a variety of demanding applications. This includes high-speed data communication, networking, and computing where consistent signal integrity is crucial.
The NBSG86AMNG features a differential input that is compatible with LVPECL, CML, or LVDS signal levels, providing designers with flexibility and ease of integration into existing systems. The device also includes an internal termination feature that simplifies board design by reducing the number of external components required.
This clock buffer boasts an impressive propagation delay and a minimal additive phase noise, ensuring that the timing of the signals is preserved with high accuracy. The output can be directly interfaced with 50 Ω to VCC transmission lines, offering a direct connection to the load without the need for additional level shifting or termination.
Key features of the NBSG86AMNG include:
- Maximum Operating Frequency: Exceeding 7 GHz
- Low Skew: Ensuring synchronized signal distribution
- Differential LVPECL Outputs: Providing robust signal integrity
- Internal Input Termination Resistors: Minimizing design complexity
- Functionality: 2:1 Mux Input, AND/NAND Output Functions
- Power Supply: 3.3 V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package: 16-Lead QFN
The NBSG86AMNG is housed in a compact 16-lead QFN package, which is optimal for space-constrained applications while still providing excellent thermal performance. This device is a testament to ON Semiconductor's commitment to delivering high-quality, reliable components that meet the needs of modern high-speed digital systems.
Whether you are designing a high-speed data server, a telecommunications system, or any other application that requires precise signal timing and distribution, the NBSG86AMNG from ON Semiconductor is an excellent choice for ensuring system performance and reliability.