EN
  • EN
  • DE

MC100EP01DTR2

Part No MC100EP01DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL 4-Input OR/NOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216681-MC100EP01DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP01
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100EP01DTR2 CAD Model

Description

ON Semiconductor MC100EP01DTR2 - High-Speed Differential ECL Logic Gate

The ON Semiconductor MC100EP01DTR2 is a cutting-edge differential ECL logic gate designed to meet the high-speed requirements of advanced digital systems. This logic gate is a part of ON Semiconductor's 100EP series, which is renowned for its exceptional performance in terms of speed and signal integrity.

The MC100EP01DTR2 is a differential ECL NOR/OR gate that operates with a supply voltage of -4.2V to -5.7V. It is capable of handling clock frequencies up to 3.2 GHz, making it an ideal choice for high-frequency applications. This device features a fully differential design, which minimizes the effects of common-mode noise and provides robust signal integrity, even in electrically noisy environments.

One of the key attributes of the MC100EP01DTR2 is its fast propagation delay, typically 175 ps, which allows for rapid signal processing and minimizes latency in critical paths of digital circuits. The device also offers a minimal rise and fall times, typically 100 ps, which is essential for maintaining sharp edges in high-speed digital pulses.

The MC100EP01DTR2 comes in a compact TSSOP-8 package, which is well-suited for space-constrained applications. Its surface-mount design enables easy integration into modern printed circuit boards (PCBs), facilitating dense circuit layouts and efficient use of board space.

With its differential inputs, the MC100EP01DTR2 is highly resistant to single-ended noise and provides a stable logic level even under varying input conditions. This feature is particularly important in applications where signal integrity is paramount, such as in telecommunications, data communications, and high-speed computing.

ON Semiconductor's MC100EP01DTR2 is designed to meet the stringent requirements of a wide range of applications, providing designers with a reliable and high-performance solution for their digital logic needs. Whether it's for use in network routers, switches, or high-speed data acquisition systems, the MC100EP01DTR2 is engineered to deliver top-notch performance where it counts.

In summary, the ON Semiconductor MC100EP01DTR2 is a versatile and high-speed differential ECL NOR/OR logic gate that offers designers a balance of speed, power efficiency, and signal integrity, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess