EN
  • EN
  • DE
  • IT

NB7VPQ701MMUTBG

Part No NB7VPQ701MMUTBG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.1 UQFN12  /  Buffer, ReDriver 1 Channel 10Gbps 12-UQFN (1.6x1.6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 10Gbps
Number of Channels 1
Delay Time 150ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25 pF
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 65mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-UFQFN
Supplier Device Package 12-UQFN (1.6x1.6)
Base Product Number NB7VPQ
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NB7VPQ701MMUTBGOSDKR,NB7VPQ701MMUTBGOSTR,ONSONSNB7VPQ701MMUTBG,NB7VPQ701MMUTBGOSCT,2156-NB7VPQ701MMUTBG
Standard Package 3,000
Win Source Part Number 1174791-NB7VPQ701MMUTBG
Ultra Librarian 3D Model Ultra Librarian NB7VPQ701MMUTBG CAD Model

Description

ON Semiconductor NB7VPQ701MMUTBG: A High-Performance Signal Integrity Solution

The NB7VPQ701MMUTBG from ON Semiconductor is a cutting-edge signal integrity solution designed to meet the demands of high-speed data communication systems. This product is part of ON Semiconductor's portfolio of clock/data distribution devices, which are known for their reliability and performance in a wide range of applications.

Key Features

  • High-Speed Performance: The device is engineered to support extremely high data rates, making it suitable for advanced data transmission systems.
  • Low Jitter: With its low jitter characteristics, the NB7VPQ701MMUTBG ensures signal integrity, providing cleaner data transitions and improved timing accuracy.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, offering design flexibility for various system requirements.
  • Robust Design: The product is designed to withstand harsh industrial environments, ensuring reliability and longevity.
  • Compact Footprint: Housed in a space-saving package, the NB7VPQ701MMUTBG is ideal for applications where board space is at a premium.

Applications

The NB7VPQ701MMUTBG is versatile and can be used in a variety of applications, including but not limited to:

  • Data centers and server farms
  • High-performance computing
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunications infrastructure

Quality and Environmental Standards

ON Semiconductor is committed to delivering high-quality products that comply with global environmental standards. The NB7VPQ701MMUTBG is manufactured with this commitment in mind, ensuring that it meets rigorous industry certifications for quality and environmental management.

Conclusion

The NB7VPQ701MMUTBG from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of signal integrity. Its high-speed capabilities, low jitter, and robust design make it an excellent choice for system designers looking to enhance the performance and reliability of their data communication systems. With its versatile applications and commitment to quality, the NB7VPQ701MMUTBG is poised to be a key component in the next generation of high-speed electronic devices.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9103 $54.0133
25+ $4.0290 $100.7250
39+ $3.9031 $152.2209
53+ $3.7772 $200.1916
69+ $3.6513 $251.9397
92+ $3.2735 $301.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,969 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess