EN
  • EN
  • DE

NB7V586MMNG

Part No NB7V586MMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 6GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series GigaComm™
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer, Translator, Data
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 6 GHz
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NB7V586
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646804-NB7V586MMNG
Ultra Librarian 3D Model Ultra Librarian NB7V586MMNG CAD Model

Description

ON Semiconductor NB7V586MMNG Clock Buffer

The ON Semiconductor NB7V586MMNG is a high-performance, low-skew 1:6 differential clock buffer designed to distribute high-speed clocks in PC, workstation, datacom, telecom, and other high-performance applications. This device is part of ON Semiconductor's extensive clock and data management product line that provides world-class solutions for signal conditioning and timing precision.

Key Features

  • High-Speed Operation: Supports clock frequencies up to 3 GHz, ensuring compatibility with high-speed interfaces and systems.
  • Differential LVPECL Outputs: Features six low-voltage positive emitter-coupled logic (LVPECL) outputs for reduced noise and improved signal integrity.
  • Low Skew: Offers exceptionally low output-to-output skew, which minimizes timing discrepancies between signals and enhances overall system reliability.
  • Flexible Power Supply: Operates from a 2.5V or 3.3V power supply, allowing for integration into a variety of system voltage levels.
  • Industrial Temperature Range: Rated for operation over the full industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments.

Applications

  • Clock distribution in high-performance computing
  • Data communication and telecommunication equipment
  • Networking hardware such as routers and switches
  • Storage area networks (SAN)

Package and Quality

The NB7V586MMNG is offered in a space-saving 32-pin QFN package, which is ideal for compact PCB layouts. ON Semiconductor is committed to the highest standards of quality and reliability, and this product is manufactured in facilities that are certified to ISO 9001:2000 and ISO/TS 16949 standards, ensuring that it meets the stringent requirements for automotive and industrial applications.

For designers and engineers looking for a reliable solution to distribute high-speed clocks with minimal skew and signal degradation, the ON Semiconductor NB7V586MMNG clock buffer is an excellent choice that delivers both performance and flexibility.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess