Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 1276584-UCC5631AMWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5631A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UCC5631AMWP CAD Model

Description

The UCC5631AMWP, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, multi-mode SCSI bus terminator. It is designed to cater to the demanding requirements of SCSI (Small Computer System Interface) applications, providing a robust and reliable termination solution for SCSI bus lines.

Key Features

  • Multi-Mode Compatibility: This device supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, ensuring versatility and broad compatibility with a range of SCSI standards.
  • Automatic Mode Detection: The UCC5631AMWP automatically detects the SCSI bus operating mode and switches accordingly, simplifying the design and enhancing the reliability of the SCSI bus system.
  • Thermal Protection: It comes with built-in thermal protection that prevents the device from overheating, thus ensuring long-term stability and performance.
  • Active Termination: The device provides active termination, which is essential for maintaining signal integrity over longer cable lengths and at higher data rates.

Applications

The UCC5631AMWP is ideal for a variety of applications that require reliable data transfer and communication across SCSI interfaces. These include:

  • Server and enterprise storage systems
  • RAID systems
  • Workstations
  • Data centers and networking equipment

Package and Quality

The device is available in a 28-pin wide-body plastic SOIC package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on the PCB. Additionally, Texas Instruments is known for its commitment to quality, and the UCC5631AMWP is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in critical systems.

Conclusion

In conclusion, the UCC5631AMWP from Texas Instruments stands out as an advanced SCSI bus terminator solution. Its multi-mode support, automatic mode detection, and active termination capabilities make it a top choice for designers and engineers looking to enhance their data communication systems' efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Need more? Email Us
ECAD model for DS2120B
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Lowest to $2.5781
ECAD model for PACUSBD1Y5
Texas Instruments
9-LINE TO 5 VOLT SCSI ACTIVE TERMINATOR, REVERSE DISCONNECT | IC SCSI 9-LINE 3-5V TERM 16SOIC
Lowest to $4.2407
ECAD model for UCC5606DPTR
ON Semiconductor
TRMINATOR USB PORT 22OHM SOT23-6
Lowest to $0.7321
ECAD model for PACUSB-U3Y6
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
ECAD model for LX5251CPW
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $4.0839
ECAD model for DS21S07AE/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
Texas Instruments
IC SCSI 9-LINE TERM 36-SSOP
Need more? Email Us
ECAD model for UCC5672MWPTR
Linear Technology
Software-Selectable Cable Terminator | IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $27.7579
ECAD model for LTC1344CG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention