Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series F1772
Package Bulk
Product Status Active
Capacitance 2.2 µF
Tolerance ±10%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.634" L x 0.709" W (41.50mm x 18.00mm)
Height - Seated (Max) 1.280" (32.50mm)
Termination PC Pins
Lead Spacing 1.476" (37.50mm)
Applications EMI, RFI Suppression
Ratings X2
Features -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0060
Win Source Part Number 1360585-F17725222000
Ultra Librarian 3D Model Ultra Librarian F17725222000 CAD Model

Description

The F17725222000 is a film capacitor designed for use in electronic circuits. F17725222000 is part of the Vishay Beyschlag/Draloric/BC Components F1772 series.

  • Series: F1772
  • Package: Radial
  • Operating Temperature Range: -40°C to 110°C
  • Capacitance: 2.2µF
  • Tolerance: ±10%
  • Voltage Rating: 310V (AC) and 630V (DC)
  • Size: 1.634" L x 0.709" W (41.50mm x 18.00mm)
  • Height: 1.280" (32.50mm)
  • Application: EMI and RFI Suppression

You May Also Be Interested in

Vishay
CAP FILM 0.33UF 20% 630VDC RAD / 0.33 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1639
ECAD model for BFC233920334
Kemet
CAP FILM 1500PF 5% 630VDC RADIAL / 1500 pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450MK4150JR05
EPCOS (TDK)
CAP FILM 0.1UF 20% 1KVDC RADIAL / 0.1 µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $1.7673
ECAD model for B32033A4104M000
Vishay
CAP FILM 10000PF 20% 630VDC RAD / 10000 pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.5362
ECAD model for BFC233820103
EPCOS (TDK)
CAP FILM 0.1UF 5% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.1596
ECAD model for B32529C1104J000
EPCOS (TDK)
CAP FILM 0.47UF 10% 630VDC RAD / 0.47 µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.1847
ECAD model for B32672P6474K000
Kemet
CAP FILM POLYPROP RAD / Film Capacitor
Need more? Email Us
ECAD model for F463DJ473J1K6L
EPCOS (TDK)
CAP FILM 0.56UF 10% 630VDC RAD / 0.56 µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for B32673P6564K000
Panasonic
CAP FILM 0.033UF 5% 50VDC RADIAL / 0.033 µF Film Capacitor 50V Polyester Radial
Need more? Email Us
ECAD model for ECQ-B1H333JF3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7459 $54.2213
16+ $6.3556 $101.6896
25+ $6.1570 $153.9250
34+ $5.9584 $202.5856
44+ $5.7598 $253.4312
59+ $5.1640 $304.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention