Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input ECL
Output TTL
Frequency - Max 160MHz
Supply Voltage (V) ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY100HA643
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262902-SY100HA643JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100HA643JC CAD Model

Description

The SY100HA643JC from Microchip Technology is a high-speed, low-power 9-bit bus transceiver designed for communication and networking applications. This integrated circuit is a part of Microchip's SY100 series, which is renowned for its performance in demanding environments.

Key Features

  • High-Speed Operation: The SY100HA643JC is capable of handling fast data rates, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Despite its speed, the device is designed to operate with minimal power draw, which is crucial for energy-sensitive applications.
  • 9-Bit Bus Interface: With a 9-bit bus interface, this transceiver can manage a wide data bus, allowing for efficient data handling and processing.
  • Differential PECL Inputs and Outputs: The use of Positive Emitter-Coupled Logic (PECL) enables the SY100HA643JC to offer improved noise immunity and signal integrity over long distances.
  • Enhanced System Reliability: Microchip Technology's commitment to quality ensures that this product provides reliable performance in a variety of system configurations.

Applications

The SY100HA643JC is versatile and can be used in a range of applications, including:

  • High-speed data communication
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Automated test equipment
  • Industrial control systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.2V to 5.5V Operating Temperature Range -40°C to +85°C Package Type PLCC (Plastic Leaded Chip Carrier) Mounting Type Surface Mount

The SY100HA643JC is a testament to Microchip Technology's expertise in creating components that push the boundaries of performance while maintaining efficiency and reliability. Whether for advanced communication systems or high-speed digital interfaces, this transceiver stands as a robust solution for modern electronic challenges.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $15.1579
ECAD model for SY58011UMG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351DWRG4
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Analog Devices Inc.
1.2 GHz Clock Distribution IC, PLL Core, Dividers, Delay Adjust, Five Outputs | IC CLK BUFFER 2:5 1.2GHZ 48LFCSP
Lowest to $50.2728
ECAD model for AD9511BCPZ
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention