The NB7L86MMNG from ON Semiconductor is a high-performance differential 2:1 multiplexer and demultiplexer with a fully differential data path. It is designed for use in applications requiring high-speed data processing and communication, such as digital networking, telecommunication systems, and high-speed data acquisition systems.
Key Features
- High Data Rates: Capable of handling data rates up to 7 Gbps, making it suitable for high-speed signal processing.
- Low Jitter: Integrated with advanced technology to ensure minimal data transmission jitter, enhancing signal integrity.
- Wide Supply Voltage Range: Supports a supply voltage range from 2.375V to 3.465V, offering flexibility in various power environments.
- Differential Inputs and Outputs: Provides CML (Current Mode Logic) differential inputs and outputs for reduced noise and higher signal quality.
- Power Efficiency: Optimized for low power consumption, contributing to energy savings in complex systems.
- Selectable Inputs: Features two selectable differential inputs for multiplexing, enabling efficient data routing.
Applications
- High-Speed Data Communication
- Digital Signal Processing
- Networking Equipment
- Automated Test Equipment
- Backplane Interconnect Systems
Product Specifications
Parameter
Value
Data Rate (Max)
7 Gbps
Supply Voltage (Min)
2.375V
Supply Voltage (Max)
3.465V
Operating Temperature
-40°C to +85°C
Package
QFN-16
The NB7L86MMNG is available in a compact QFN-16 package, providing a space-saving solution for densely populated boards. With its robust design and high-speed capabilities, this product from ON Semiconductor is an excellent choice for designers looking to enhance their systems with reliable and efficient data multiplexing functionality.