EN
  • EN
  • DE

NB100LVEP221FAG

Part No NB100LVEP221FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V/3.3V 1:20 Differential HSTL/ECL/PECL Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, HSTL, LVPECL
Output ECL, PECL
Frequency - Max 1GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-LQFP Exposed Pad
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 1229389-NB100LVEP221FAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB100LVEP221
Introduction Date May 13, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NB100LVEP221FAG CAD Model

Description

ON Semiconductor NB100LVEP221FAG Dual 2:1 Multiplexer

The NB100LVEP221FAG from ON Semiconductor is a high-performance dual 2:1 multiplexer that combines low propagation delay with high data bandwidth, making it an excellent choice for a wide range of applications, including data routing, signal gating, and communication systems. This device is part of the ECLinPS Plus™ family, which is renowned for its high-speed integrated circuits.

Key Features:

  • High Speed: With a typical propagation delay of just 225 ps, the NB100LVEP221FAG ensures rapid signal processing, which is crucial for high-speed data operations and timing-critical applications.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of low voltage swing signals, which reduces power consumption and minimizes signal degradation over longer distances.
  • 2:1 Multiplexer Configuration: Each of the two multiplexers in the device can select one of two inputs to pass to the output, providing flexibility in signal routing and data selection.
  • Flexible Power Supply: The NB100LVEP221FAG operates from a supply voltage of −4.2 V to −5.7 V, accommodating various system power requirements.
  • Enable/Disable Function: An enable/disable function allows further control over the signal path, which is useful for power-saving and signal management strategies.
  • Temperature Range: The device is designed to operate over an industrial temperature range of −40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Applications:

The NB100LVEP221FAG is ideal for applications that demand high-speed data transmission and precise timing, such as:

  • Telecommunications
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Switch Fabrics
  • Backplane Interface

With its robust design and advanced features, the ON Semiconductor NB100LVEP221FAG dual 2:1 multiplexer is a smart choice for designers looking to optimize their high-speed signal processing and routing capabilities. Its performance and reliability are backed by ON Semiconductor's commitment to quality and innovation in the semiconductor industry.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess