EN
  • EN
  • DE

CY14B101L-SZ45XCT

Part No CY14B101L-SZ45XCT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 1MBIT PARALLEL 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45 ns 32-SOIC
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-SOIC (0.295", 7.50mm Width)
Case / Package 32-SOIC
Family Name CY14B101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916215-CY14B101L-SZ45XCT
Ultra Librarian 3D Model Ultra Librarian CY14B101L-SZ45XCT CAD Model

Description

The CY14B101L-SZ45XCT is an obsolete electronic component manufactured by Cypress Semiconductor Corp.

  • Product Popularity: High
  • Supply and Demand Status: Balance
  • Type: NVSRAM (Non-Volatile SRAM) Memory IC
  • Memory Size: 1Mb (128K x 8)
  • Speed: Parallel 45 ns
  • Package: 32-SOIC
  • Mounting: Surface Mount
  • Quantity per Package: 1000
  • MSL Level: 3 (168 Hours)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.32.0041

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1097 $60.3291
7+ $16.5003 $115.5021
11+ $15.9852 $175.8372
15+ $15.4689 $232.0335
20+ $14.9538 $299.0760
26+ $13.4061 $348.5586
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess