EN
  • EN
  • DE

MURHF860CTG

Part No MURHF860CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description ULTRAFAST RECTIFIER 8.0 AMPERES, 600 VOLTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Maximum) @ If 2.8V @ 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1228661-MURHF860CTG
Manufacturer Homepage www.onsemi.com
Family Name MURHF860
Introduction Date January 21, 1998
ECCN EAR99
Country of Origin Republic of Korea, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURHF860CTG CAD Model

Description

The ON Semiconductor MURHF860CTG is a state-of-the-art ultrafast rectifier designed to meet the demanding requirements of high-efficiency power supply systems. This component is a perfect choice for engineers looking to enhance the performance of their power conversion applications, such as switch-mode power supplies, inverters, and freewheeling diodes in a variety of electronic products.

Key Features

  • Ultrafast Reverse Recovery Time: The MURHF860CTG boasts an impressive reverse recovery time, which significantly reduces switching losses and enhances the overall efficiency of the power supply circuit.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier ensures reliability and stability under extreme conditions, making it ideal for applications that may experience short bursts of high current.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss during conduction, allowing for cooler operation and increased efficiency in your power circuits.
  • Robust Construction: Housed in a TO-220 FullPak package, the MURHF860CTG offers excellent mechanical protection and thermal performance, ensuring long-term reliability and durability.

Electrical Specifications

The MURHF860CTG has an impressive set of electrical characteristics that make it suitable for high-frequency power switching applications:

  • Reverse Voltage: 600V
  • Forward Current: 8A
  • Max Junction Temperature: 150°C
  • Low Leakage Current

Applications

The versatility of the MURHF860CTG allows it to be used in a wide array of applications, including:

  • Power Management Systems
  • DC-to-AC Inverters
  • Automotive Environment Systems
  • Switching Power Supplies
  • Power Factor Correction Circuits

In summary, the ON Semiconductor MURHF860CTG ultrafast rectifier is a high-performance component that offers efficiency, reliability, and durability for advanced electronic applications. Its superior electrical characteristics and robust design make it an excellent choice for engineers looking to improve their power conversion systems.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess