EN
  • EN
  • DE

TPS2301IPW

Part No TPS2301IPW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 033701-TPS2301IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2301IPW CAD Model

Description

Overview of Texas Instruments TPS2301IPW

The Texas Instruments TPS2301IPW is a high-performance, current-limited power distribution switch designed for applications requiring precision current limiting and high reliability. This device is part of Texas Instruments' Power Distribution Switches family, offering a robust solution for managing power distribution to various peripherals and subsystems.

Key Features

  • Integrated Current Limiting: The TPS2301IPW features an accurate current-limiting function that protects the system from overcurrent conditions. It helps to prevent damage to both the power switch and the downstream components.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, making it suitable for a variety of low-voltage applications, including USB-powered gadgets.
  • Fast Overcurrent Response: With a quick response to overcurrent situations, the TPS2301IPW ensures prompt action to prevent system failures, thereby enhancing overall system robustness.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that disables the output when the junction temperature exceeds the thermal shutdown threshold, thus providing additional protection.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation during low voltage conditions.

Applications

The TPS2301IPW is versatile and can be used in a wide range of applications, including:

  • USB Hubs and Peripherals
  • Hot Plug Power Supplies
  • Portable Electronics
  • Notebook Computers
  • Peripheral Power Management

Package and Reliability

The TPS2301IPW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. The device is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environments.

With its combination of features and reliability, the Texas Instruments TPS2301IPW is an excellent choice for designers looking to implement a safe and efficient power distribution system in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6104 $50.7144
27+ $3.7829 $102.1383
41+ $3.6647 $150.2527
57+ $3.5465 $202.1505
73+ $3.4283 $250.2659
98+ $3.0736 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess