The SN75C3221EDB is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive line of interface ICs and is specifically categorized under the transceiver family. It is engineered to facilitate reliable serial communication with a focus on applications requiring a 3-V to 5.5-V RS-232 interface.
Key Features
- Interface Type: The SN75C3221EDB operates as an RS-232 transceiver, ensuring compatibility with serial communication protocols.
- Operating Voltage: It supports a wide range of supply voltages from 3 V to 5.5 V, making it versatile for various system designs.
- Data Transfer Rates: This device is capable of handling data rates up to 250 kbps, ensuring efficient serial data communication.
- Electrostatic Discharge (ESD) Protection: It includes a robust ESD protection mechanism, safeguarding the device from static electricity damages.
- Low Power Consumption: The SN75C3221EDB is designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
- Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.
Applications
The SN75C3221EDB is ideally suited for a variety of applications that require reliable RS-232 communication. These include:
- Portable or Compact Devices
- Point-of-Sale (POS) Terminals
- Data Acquisition Systems
- Telecommunications Equipment
- Industrial Control Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75C3221EDB is no exception. The device is built to meet the rigorous standards expected of TI products, ensuring long-term reliability and performance in the field. With its robust feature set and proven design, the SN75C3221EDB from Texas Instruments stands out as a superior choice for designers and engineers seeking a high-quality RS-232 transceiver solution.