EN
  • EN
  • DE

MTD6N10T4

Part No MTD6N10T4
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832152-MTD6N10T4
Ultra Librarian 3D Model Ultra Librarian MTD6N10T4 CAD Model

Description

MTD6N10T4 - ON Semiconductor

The MTD6N10T4 is a high-performance MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's portfolio of power management devices, tailored to meet the demanding requirements of modern electronic circuits.

Key Features

  • Device Type: Trench MOSFET
  • Drain-to-Source Voltage (VDSS): 100V
  • Continuous Drain Current (ID): 6A
  • Power Dissipation (PD): 48W
  • RDS(on): Low on-resistance for improved efficiency
  • Package: DPAK (TO-252)

The MTD6N10T4 boasts a robust and durable design, making it suitable for a wide range of applications, including power supply, motor control, and automotive systems. Its trench technology ensures minimized on-resistance and reduced gate charge, leading to higher efficiency and faster switching performance.

Applications

  • DC/DC Converters
  • Power Management Functions
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

With its compact DPAK package, the MTD6N10T4 is also ideal for space-constrained applications where a balance between power density and performance is critical. The device's 100V drain-to-source voltage rating provides a comfortable margin for applications that experience high voltage transients.

Advantages

ON Semiconductor's MTD6N10T4 offers several advantages for designers looking to optimize their power management strategies. The low threshold voltage ensures that the device can be driven at lower gate voltages, which can be particularly beneficial in low-power applications. The MOSFET also features a ruggedized design to withstand harsh operating conditions, ensuring reliability and longevity in the field.

Overall, the MTD6N10T4 from ON Semiconductor is a versatile and efficient solution for designers seeking to improve the performance and energy efficiency of their power management systems.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess