EN
  • EN
  • DE

MT9V127IA3XTC-DR1

Part No MT9V127IA3XTC-DR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SOC IMAGE SENSOR VGA 1/4 63BGA / CMOS Image Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 5.6μm x 5.6μm
Active Pixel Array 680H x 512V
Frames per Second 60
Operating Supply Voltage 1.8V, 2.8V
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 790236-MT9V127IA3XTC-DR1
Popularity Medium
Supply and Demand Status Limited
Family Name MT9V127
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT9V127IA3XTC-DR1 CAD Model

Description

Product Overview: MT9V127IA3XTC-DR1

The MT9V127IA3XTC-DR1 is a cutting-edge image sensor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance CMOS sensor is tailored for automotive and industrial applications, delivering exceptional image quality and reliability.

Key Features

  • Resolution: The sensor boasts a resolution of 1/3-inch, which is ideal for capturing high-quality images with fine detail.
  • Pixel Size: With a pixel size of 6.35 µm x 7.4 µm, the MT9V127IA3XTC-DR1 ensures excellent sensitivity and image quality even in low-light conditions.
  • Frame Rate: It offers a flexible frame rate, providing high-speed image capture that is crucial for applications requiring quick image processing and analysis.
  • Interface: The sensor features a digital video parallel port interface, making it easy to integrate with a wide range of processors and systems.
  • Dynamic Range: The MT9V127IA3XTC-DR1 has an impressive dynamic range that allows for clear image capture in both bright and dark environments, ensuring consistent performance regardless of lighting conditions.
  • Shutter: It incorporates an electronic rolling shutter mechanism that reduces blur and distortion in fast-moving scenes.

Applications

The MT9V127IA3XTC-DR1 is versatile and can be used in a variety of applications, including:

  • Automotive vision systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial machine vision
  • Surveillance and security cameras
  • License plate recognition systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the automotive and industrial sectors. The MT9V127IA3XTC-DR1 is designed to withstand extreme temperatures and conditions, ensuring long-term reliability and performance. With its advanced features and robust design, this image sensor is an excellent choice for developers and manufacturers seeking a top-tier imaging solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess