EN
  • EN
  • DE

MT9V114EBKSTC5H-GEVB

Part No MT9V114EBKSTC5H-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL VGA 1/13" SOC HB / MT9V114 series Image Sensor Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9V114
Base Product Number MT9V114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1028390-MT9V114EBKSTC5H-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9V114EBKSTC5H-GEVB CAD Model

Description

ON Semiconductor MT9V114EBKSTC5H-GEVB Product Overview

The MT9V114EBKSTC5H-GEVB from ON Semiconductor is a sophisticated camera subsystem designed to cater to a wide array of imaging applications. This compact and advanced camera module is an ideal solution for designers looking to integrate high-quality imaging capabilities into their products, such as smartphones, webcams, security systems, and other devices requiring visual input.

Key Features

  • High-Resolution Imaging: The MT9V114EBKSTC5H-GEVB is equipped with a high-quality sensor capable of capturing images with excellent clarity and detail.
  • Advanced Image Processing: ON Semiconductor's proprietary technology ensures superior image processing, providing users with sharp, vivid, and accurate colors in various lighting conditions.
  • Compact Size: The module's small form factor makes it an ideal choice for portable and space-constrained applications where size and weight are critical considerations.
  • Low Power Consumption: Designed for efficiency, the camera subsystem operates with low power consumption, extending the battery life of portable devices.
  • Easy Integration: The MT9V114EBKSTC5H-GEVB comes with a user-friendly interface that simplifies the integration process, allowing for quick and seamless incorporation into a wide range of products.
  • Robust Performance: The camera module is engineered to perform reliably in diverse environments and conditions, ensuring consistent operation and durability.

Applications

The versatile nature of the MT9V114EBKSTC5H-GEVB makes it suitable for a multitude of applications, including but not limited to:

  • Mobile phones and tablets
  • Notebook and desktop computers
  • Security and surveillance systems
  • Industrial imaging and inspection
  • Medical imaging devices
  • Automotive and drone cameras

ON Semiconductor's commitment to quality and performance is evident in the MT9V114EBKSTC5H-GEVB camera subsystem. It's a reliable choice for manufacturers and engineers who require a high-performing, easy-to-integrate imaging solution. With its advanced features and flexible applications, this product is set to enhance the visual capabilities of a wide array of electronic devices.

You May Also Be Interested in

Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Via
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess