EN
  • EN
  • DE

MT9V032C12STM-DP

Part No MT9V032C12STM-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA MONO CMOS 48LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9V032
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846953-MT9V032C12STM-DP
Ultra Librarian 3D Model Ultra Librarian MT9V032C12STM-DP CAD Model

Description

The MT9V032C12STM-DP is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality in a wide range of lighting conditions. This sensor is well-suited for industrial, automotive, and security applications, where reliable and high-quality image capture is essential.

Key Features

  • Wide Dynamic Range: The sensor provides an excellent dynamic range, enabling it to capture clear images even in environments with high-contrast lighting.
  • Global Shutter: Equipped with a global shutter, the MT9V032C12STM-DP can capture high-speed motion images without the distortion typically associated with rolling shutters.
  • High Resolution: The sensor offers a resolution of 752 x 480 pixels, ensuring detailed and sharp images.
  • Flexible Frame Rates: It supports flexible frame rates, making it adaptable to a variety of applications that require different imaging speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the MT9V032C12STM-DP is ideal for portable and remote applications where power availability is limited.

Technical Specifications

Parameter Value
Resolution 752 x 480 pixels
Pixel Size 6.0 µm x 6.0 µm
Shutter Type Global Shutter
Dynamic Range >115 dB
Supply Voltage 3.3V (analog), 1.8V (digital)
Operating Temperature -40°C to +85°C

The MT9V032C12STM-DP is packaged in a compact 48-pin LCC (Leadless Chip Carrier), making it easy to integrate into a variety of designs. With its robust feature set and ON Semiconductor's commitment to quality, this image sensor stands out as a reliable choice for developers and engineers looking to enhance their imaging systems.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess