EN
  • EN
  • DE

MT9V024IA7XTR-DP1

Part No MT9V024IA7XTR-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA 1/3 CMOS 52BGA / Image Sensor Color/Monochrome CMOS 752x480Pixels Automotive 52-Pin IBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 6μm x 6μm
Active Pixel Array 752H x 480V
Frames per Second 60
Operating Supply Voltage 3V ~ 3.6V
Operating Temperature Range -40°C ~ 105°C (With Derating)
Win Source Part Number 790234-MT9V024IA7XTR-DP1
Popularity Medium
Supply and Demand Status Limited
Family Name MT9V024IA7XTR-DP1
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTR-DP1 CAD Model

Description

ON Semiconductor MT9V024IA7XTR-DP1

The MT9V024IA7XTR-DP1 from ON Semiconductor is a high-performance CMOS digital image sensor that offers an exceptional visual capture capability in a variety of lighting conditions. This sensor is designed specifically for automotive and industrial applications, where reliability and clarity are paramount.

With a 1/3-inch wide-VGA format, the sensor provides a resolution of 752 x 480 pixels, delivering crisp and clear images. This high level of detail makes it ideal for applications such as advanced driver assistance systems (ADAS), machine vision, and surveillance. The sensor's global shutter feature ensures that images are captured simultaneously across the entire pixel array, which is crucial for capturing fast-moving objects without distortion.

The MT9V024IA7XTR-DP1 operates at a maximum frame rate of 60 frames per second, allowing for smooth video capture and real-time monitoring. The sensor's flexibility is further enhanced by its ability to support multiple readout modes, including binning, sub-sampling, and windowing, which can be used to optimize field of view and frame rate according to specific application needs.

One of the key features of this sensor is its dynamic range of 55 dB, which enables it to perform exceptionally well in high-contrast and variable lighting environments. This is particularly useful in outdoor applications where lighting conditions can change rapidly. Additionally, the sensor has an extended operating temperature range, ensuring consistent performance in harsh environmental conditions.

The MT9V024IA7XTR-DP1 is offered in a compact 48-pin iLCC package, which is designed to be easily integrated into space-constrained designs. Moreover, the sensor supports a digital parallel interface, making it straightforward to interface with a wide range of processors and FPGAs.

Overall, the MT9V024IA7XTR-DP1 by ON Semiconductor is a robust and versatile image sensor that delivers high-quality imaging solutions for advanced applications in the automotive and industrial sectors.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess