EN
  • EN
  • DE

MT9V024IA7XTM

Part No MT9V024IA7XTM
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA 1/3 52BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 6μm x 6μm
Active Pixel Array 752H x 480V
Frames per Second 60
Supply Voltage - Operating 3V to 3.6V
Temperature Range - Operating -40°C to 105°C (With Derating)
Win Source Part Number 330515-MT9V024IA7XTM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTM CAD Model

Description

ON Semiconductor MT9V024IA7XTM Image Sensor

The MT9V024IA7XTM from ON Semiconductor is a high-quality, CMOS image sensor designed for a variety of demanding automotive and industrial applications. This sensor is part of the widely acclaimed MT9V series, known for its exceptional image quality and performance in challenging lighting conditions.

The MT9V024IA7XTM offers a resolution of 752 x 480 pixels, which ensures detailed and crisp images. It features a global shutter that captures sharp images of fast-moving objects without the distortion often associated with rolling shutters. This makes it particularly suitable for applications such as advanced driver assistance systems (ADAS), machine vision, and robotics.

With a pixel size of 6.0 µm x 6.0 µm, the sensor provides excellent sensitivity, enabling it to perform well in both low-light and high dynamic range situations. It supports a maximum frame rate of 60 frames per second at full resolution, allowing for smooth video capture and real-time monitoring.

The MT9V024IA7XTM is designed with versatility in mind. It features an extended operating temperature range, making it reliable in extreme conditions. The sensor's programmable controls for frame rate, exposure, and gain, as well as the automatic black level calibration, offer designers the flexibility to customize the sensor's performance to their specific needs.

For ease of integration, the MT9V024IA7XTM comes in a compact 48-pin iLCC package. It also includes an internal analog-to-digital converter (ADC), which simplifies the design process by reducing the need for external components. Its digital interface is compatible with a wide range of processors and DSPs, ensuring a seamless fit into existing systems.

ON Semiconductor's commitment to quality means the MT9V024IA7XTM is built to meet the rigorous standards required for automotive and industrial environments. With its robust design and advanced imaging capabilities, the MT9V024IA7XTM is the ideal choice for developers looking to incorporate reliable, high-performance image sensing technology into their products.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess