EN
  • EN
  • DE

MAX16836ATE+

Part No MAX16836ATE+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 350MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 40V
Voltage - Output 39.45V
Output Current per Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785472-MAX16836ATE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16836ATE+ CAD Model

Description

Maxim Integrated MAX16836ATE+ High-Power LED Driver

The MAX16836ATE+ from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver designed to provide solutions for automotive, industrial, and general lighting applications. This versatile driver integrates a high-side LED current-sense amplifier, a current-mode PWM dimming controller, and a power MOSFET, making it a comprehensive choice for managing high-power LEDs with precision and reliability.

One of the key features of the MAX16836ATE+ is its wide input voltage range of 6.5V to 65V, which allows it to operate in a variety of voltage environments, making it ideal for systems that experience large variations in supply voltage. This feature, combined with its ability to deliver up to 350mA of output current, ensures that the driver can power a broad array of high-power LEDs.

The device also boasts an impressive PWM dimming capability, which provides designers with the flexibility to control the brightness levels of the LEDs with high resolution. The built-in dimming controller supports frequencies up to 20kHz, which is beyond the audible range, ensuring that no audible noise will disturb the end user during dimming operations.

To ensure the longevity and reliability of LED applications, the MAX16836ATE+ incorporates a variety of protection features. These include thermal shutdown, open LED protection, and short-circuit protection. The thermal shutdown feature safeguards the device from overheating, while the open LED protection ensures that the driver continues to operate even if an LED in the series becomes open circuit. The short-circuit protection feature prevents damage to the device in the event of a short circuit condition.

The MAX16836ATE+ is available in a thermally enhanced, 16-pin TQFN-EP package, which helps in dissipating heat effectively, thereby enhancing the performance and durability of the LED driver. Its compact form factor makes it suitable for space-constrained applications.

In conclusion, the MAX16836ATE+ from Maxim Integrated is a robust, efficient, and versatile LED driver that offers designers a high level of performance and protection for their high-brightness LED applications. With its wide input voltage range, high output current capability, and comprehensive protection features, it stands out as an excellent choice for a multitude of LED driving needs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess