EN
  • EN
  • DE

MT9M114EBLSTCZ-CR1

Part No MT9M114EBLSTCZ-CR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1MP CMOS 55ODCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 1.9μm x 1.9μm
Active Pixel Array 1296H x 976V
Frames per Second 120
Supply Voltage - Operating 1.7 V to 3.1 V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 1081038-MT9M114EBLSTCZ-CR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT9M114EBLSTCZ-CR1 CAD Model

Description

The MT9M114EBLSTCZ-CR1 is a highly sophisticated camera sensor module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This advanced image sensor is part of ON Semiconductor's extensive portfolio of imaging solutions that cater to a wide range of applications, including mobile phones, webcams, security systems, and medical imaging devices.

Key Features

  • Resolution: The sensor features a 1/6-inch CMOS active-pixel digital image sensor with a resolution of 1280 x 720 pixels, capable of delivering high-definition (HD) video quality with excellent clarity and detail.
  • Pixel Size: With a pixel size of 1.4 microns, the MT9M114EBLSTCZ-CR1 achieves a perfect balance between sensitivity and image quality, providing clear images even in challenging lighting conditions.
  • Image Processing: The sensor comes with sophisticated on-chip image processing capabilities, including automatic exposure control, white balance, and defect correction, ensuring superior image quality without the need for extensive post-processing.
  • Interface: It offers a versatile two-lane MIPI (Mobile Industry Processor Interface) that ensures high-speed data transfer and compatibility with a wide range of processors and controllers.
  • Power Efficiency: Designed with power efficiency in mind, the MT9M114EBLSTCZ-CR1 is ideal for battery-powered devices, contributing to longer operational times and reduced energy consumption.

Applications

The MT9M114EBLSTCZ-CR1's compact size and advanced features make it suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable video cameras
  • Webcams for computers and laptops
  • Security and surveillance cameras
  • Automotive and drone cameras
  • Teleconferencing systems
  • Biometric and medical imaging systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable products. The MT9M114EBLSTCZ-CR1 is built to meet stringent industry standards, ensuring performance and durability for the most demanding applications. With ON Semiconductor's reputation for excellence, customers can trust the MT9M114EBLSTCZ-CR1 for their imaging needs.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess